Samtec Inc. Electronic Connector MMS-112-01-L-SV

Description
CONN RCPT 12POS 0.079 GOLD PCB Product overview: MMS-112-01-L-SV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-MMS-112-01-L-SV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT 12POS 0.079 GOLD PCB Product overview: MMS-112-01-L-SV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-MMS-112-01-L-SV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
315-MMS-112-01-L-SV
Electronic Connector 315-MMS-112-01-L-SV
CONN RCPT 12POS 0.079 GOLD PCB Product overview: MMS-112-01-L-SV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-MMS-112-01-L-SV can be used for catalog matching and distributor lookup.

CONN RCPT 12POS 0.079 GOLD PCB Product overview: MMS-112-01-L-SV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-MMS-112-01-L-SV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pin & Socket Connectors - MMS-112-01-L-SV - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
MMS-112-01-L-SV
Pin & Socket Connectors MMS-112-01-L-SV
2.00 mm Tiger Claw Skt Strip

2.00 mm Tiger Claw Skt Strip

Buy Now
Rectangular Connectors - MMS-112-01-L-SV - 1078398-MMS-112-01-L-SV - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - MMS-112-01-L-SV
1078398-MMS-112-01-L-SV
Rectangular Connectors - MMS-112-01-L-SV 1078398-MMS-112-01-L-SV
Manufacturer: Samtec Inc. Win Source Part Number: 1078398-MMS-112-01-L -SV Packaging: Tube/Rail Number of Positions: 12 Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Current Rating: 3.9A per Contact Mounting: Through Hole Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10μin (0.25μm) Contact Finish - Post: Tin Insulation Color: Black Categories: Connectors, Interconnects Status: Active Contact Length - Post: 0.115" (2.92mm) Insulation Height: 0.175" (4.45mm) Contact Shape: Square Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Samtec Inc.
Win Source Part Number: 1078398-MMS-112-01-L-SV
Packaging: Tube/Rail
Number of Positions: 12
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Current Rating: 3.9A per Contact
Mounting: Through Hole
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10μin (0.25μm)
Contact Finish - Post: Tin
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Contact Length - Post: 0.115" (2.92mm)
Insulation Height: 0.175" (4.45mm)
Contact Shape: Square
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Board-To-Board Connector, Mms Series, Through Hole, Receptacle, 12, 2 Mm, Gold Plated Contacts Rohs Compliant Samtec - 69W9900 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Mms Series, Through Hole, Receptacle, 12, 2 Mm, Gold Plated Contacts Rohs Compliant Samtec
69W9900
Board-To-Board Connector, Mms Series, Through Hole, Receptacle, 12, 2 Mm, Gold Plated Contacts Rohs Compliant Samtec 69W9900
Board-To-Board Connector, MMS Series, Through Hole, Receptacle, 12, 2 mm, Gold Plated Contacts RoHS Compliant: Yes

Board-To-Board Connector, MMS Series, Through Hole, Receptacle, 12, 2 mm, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Socket, 2.0Mm, Vert, 1X12 Position; Connector Systems Samtec - 11P5422 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, Vert, 1X12 Position; Connector Systems Samtec
11P5422
Socket, 2.0Mm, Vert, 1X12 Position; Connector Systems Samtec 11P5422
SOCKET, 2.0MM, VERT, 1X12 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:MMS Series; Gender:ReceptacleRoH S Compliant: Yes

SOCKET, 2.0MM, VERT, 1X12 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:MMS Series; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site Datasheet
Connector Receptacle 12 Position 0.079
Hong Kong, China
Connector Receptacle 12 Position 0.079" (2.00mm) Gold Through Hole
680-MMS-112-01-L-SV
Connector Receptacle 12 Position 0.079" (2.00mm) Gold Through Hole 680-MMS-112-01-L-SV
Connector Receptacle 12 Position 0.079" (2.00mm) Gold Through Hole

Connector Receptacle 12 Position 0.079" (2.00mm) Gold Through Hole

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - MMS-112-01-L-SV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
MMS-112-01-L-SV
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets MMS-112-01-L-SV
CONN RCPT 12POS 0.079 GOLD PCB

CONN RCPT 12POS 0.079 GOLD PCB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 315-MMS-112-01-L-SV MMS-112-01-L-SV 1078398-MMS-112-01-L-SV 69W9900 11P5422 680-MMS-112-01-L-SV MMS-112-01-L-SV
Product Name Electronic Connector Pin & Socket Connectors Rectangular Connectors - MMS-112-01-L-SV Board-To-Board Connector, Mms Series, Through Hole, Receptacle, 12, 2 Mm, Gold Plated Contacts Rohs Compliant Samtec Socket, 2.0Mm, Vert, 1X12 Position; Connector Systems Samtec Connector Receptacle 12 Position 0.079" (2.00mm) Gold Through Hole Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Termination Solder Solder Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 6 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details