Samtec Inc. Rectangular Connectors - MMS-102-02-S-DV MMS-102-02-S-DV

Description
Manufacturer: Samtec Inc. Win Source Part Number: 885407-MMS-102-02-S- DV Series: MMS Operating Temperature Range: -55°C ~ 125°C Features: 4 Position Receptacle Connector 0.079" (2.00mm) Surface Mount Gold Package: Tube Mounting: Surface Mount Family Name: MMS-102 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 885407-MMS-102-02-S- DV Series: MMS Operating Temperature Range: -55°C ~ 125°C Features: 4 Position Receptacle Connector 0.079" (2.00mm) Surface Mount Gold Package: Tube Mounting: Surface Mount Family Name: MMS-102 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - MMS-102-02-S-DV - 885407-MMS-102-02-S-DV - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - MMS-102-02-S-DV
885407-MMS-102-02-S-DV
Rectangular Connectors - MMS-102-02-S-DV 885407-MMS-102-02-S-DV
Manufacturer: Samtec Inc. Win Source Part Number: 885407-MMS-102-02-S- DV Series: MMS Operating Temperature Range: -55°C ~ 125°C Features: 4 Position Receptacle Connector 0.079" (2.00mm) Surface Mount Gold Package: Tube Mounting: Surface Mount Family Name: MMS-102 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 885407-MMS-102-02-S-DV
Series: MMS
Operating Temperature Range: -55°C ~ 125°C
Features: 4 Position Receptacle Connector 0.079" (2.00mm) Surface Mount Gold
Package: Tube
Mounting: Surface Mount
Family Name: MMS-102
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.69.4040

Buy Now
Singapore, Singapore
SMD Electronic Connector
315-MMS-102-02-S-DV
SMD Electronic Connector 315-MMS-102-02-S-DV
CONN RCPT 4POS 0.079 GOLD SMD Product overview: MMS-102-02-S-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-MMS-102-02-S-DV can be used for catalog matching and distributor lookup.

CONN RCPT 4POS 0.079 GOLD SMD Product overview: MMS-102-02-S-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-MMS-102-02-S-DV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 885407-MMS-102-02-S-DV 315-MMS-102-02-S-DV
Product Name Rectangular Connectors - MMS-102-02-S-DV SMD Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1299-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
D-Sub Connector Assemblies - 2262-A29300-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
RP SMA (F) St. B/H PCB Mount Connector - ET-SFRS-BH-PC - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details