Connector Type:MMCX Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Contact Plating:Gold over Nickel Plated Contacts RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 27AC9115 |
| Product Name | Connector Type Samtec |
| Connector Type | MCX; MMCX |