Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets MLE-129-01-G-DV

Description
CONN RCPT 58POS 0.039 GOLD SMD
Datasheet
Description
CONN RCPT 58POS 0.039 GOLD SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
MLE-129-01-G-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets MLE-129-01-G-DV
CONN RCPT 58POS 0.039 GOLD SMD

CONN RCPT 58POS 0.039 GOLD SMD

Supplier's Site
Socket, 1.0Mm, Smt, 2X29 Position; Connector Systems Samtec - 11P5240 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.0Mm, Smt, 2X29 Position; Connector Systems Samtec
11P5240
Socket, 1.0Mm, Smt, 2X29 Position; Connector Systems Samtec 11P5240
SOCKET, 1.0MM, SMT, 2X29 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:58Contacts; Connector Mounting:Surface Mount; Product Range:MLE Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

SOCKET, 1.0MM, SMT, 2X29 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:58Contacts; Connector Mounting:Surface Mount; Product Range:MLE Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MLE-129-01-G-DV 11P5240
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 1.0Mm, Smt, 2X29 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data