SOCKET, 1.0MM, SMT, 2X25 POSITION, CONNECTOR SYSTEMS:BOARD-TO-BOA
RD, PITCH SPACING:1MM, NO. OF ROWS: 2, NO. OF CONTACTS:50CONTACTS, CONNECTOR MOUNTING:SURFACE MOUNT, PRODUCT RANGE:TIGER BEAM MLE SERIES, GENDER:RECEPTACLE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
SOCKET, 1.0MM, SMT, 2X25 POSITION, CONNECTOR SYSTEMS:BOARD-TO-BOARD, PITCH SPACING:1MM, NO. OF ROWS: 2, NO. OF CONTACTS:50CONTACTS, CONNECTOR MOUNTING:SURFACE MOUNT, PRODUCT RANGE:TIGER BEAM MLE SERIES, GENDER:RECEPTACLE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY