Samtec Inc. Socket, 1.0Mm, Smt, 2X21 Position; Connector Systems Samtec MLE-121-01-G-DV-A

Description
SOCKET, 1.0MM, SMT, 2X21 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:42Contacts; Connector Mounting:Surface Mount; Product Range:MLE Series; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet
Description
SOCKET, 1.0MM, SMT, 2X21 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:42Contacts; Connector Mounting:Surface Mount; Product Range:MLE Series; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 1.0Mm, Smt, 2X21 Position; Connector Systems Samtec - 85T5613 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 1.0Mm, Smt, 2X21 Position; Connector Systems Samtec
85T5613
Socket, 1.0Mm, Smt, 2X21 Position; Connector Systems Samtec 85T5613
SOCKET, 1.0MM, SMT, 2X21 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:42Contacts; Connector Mounting:Surface Mount; Product Range:MLE Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

SOCKET, 1.0MM, SMT, 2X21 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:42Contacts; Connector Mounting:Surface Mount; Product Range:MLE Series; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T5613
Product Name Socket, 1.0Mm, Smt, 2X21 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products