Samtec Inc. Header, 0.635Mm, Mixed Tech, 2X38Pos; Mezzanine Connector Type Samtec MIT-038-01-L-D

Description
HEADER, 0.635MM, MIXED TECH, 2X38POS; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:76Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:MIT SeriesRoHS Compliant: Yes
Datasheet
Description
HEADER, 0.635MM, MIXED TECH, 2X38POS; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:76Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:MIT SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 0.635Mm, Mixed Tech, 2X38Pos; Mezzanine Connector Type Samtec - 85T5590 - Newark, An Avnet Company
Chicago, IL, United States
Header, 0.635Mm, Mixed Tech, 2X38Pos; Mezzanine Connector Type Samtec
85T5590
Header, 0.635Mm, Mixed Tech, 2X38Pos; Mezzanine Connector Type Samtec 85T5590
HEADER, 0.635MM, MIXED TECH, 2X38POS; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:76Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:MIT SeriesRoHS Compliant: Yes

HEADER, 0.635MM, MIXED TECH, 2X38POS; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:76Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:MIT SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
MIT-038-01-L-D
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) MIT-038-01-L-D
0.635 MM MIXED TECHNOLOGY HIGH-S

0.635 MM MIXED TECHNOLOGY HIGH-S

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 85T5590 MIT-038-01-L-D
Product Name Header, 0.635Mm, Mixed Tech, 2X38Pos; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mounting Surface Mount
Unlock Full Specs
to access all available technical data