Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) MIT-019-01-L-D

Description
0.635 MM MIXED TECHNOLOGY HIGH-S
Datasheet
Description
0.635 MM MIXED TECHNOLOGY HIGH-S
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
MIT-019-01-L-D
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) MIT-019-01-L-D
0.635 MM MIXED TECHNOLOGY HIGH-S

0.635 MM MIXED TECHNOLOGY HIGH-S

Supplier's Site
Header, 0.635Mm, Mixed Tech, 2X19Pos; Mezzanine Connector Type Samtec - 85T5584 - Newark, An Avnet Company
Chicago, IL, United States
Header, 0.635Mm, Mixed Tech, 2X19Pos; Mezzanine Connector Type Samtec
85T5584
Header, 0.635Mm, Mixed Tech, 2X19Pos; Mezzanine Connector Type Samtec 85T5584
HEADER, 0.635MM, MIXED TECH, 2X19POS; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:MIT SeriesRoHS Compliant: Yes

HEADER, 0.635MM, MIXED TECH, 2X19POS; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:MIT SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MIT-019-01-L-D 85T5584
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Header, 0.635Mm, Mixed Tech, 2X19Pos; Mezzanine Connector Type Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC Straight Plug - 190612 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Multi-Channel Connectors - NC-8-FRB-01 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
View Details