Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) MIT-019-01-F-D

Description
0.635 MM MIXED TECHNOLOGY HIGH-S
Description
0.635 MM MIXED TECHNOLOGY HIGH-S
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 0.635mm, Mixed Tech, 2X19 Position is a mezzanine connector designed for surface mount applications. It features a pitch spacing of 0.635mm and consists of 38 contacts arranged in two rows. The insulator material is liquid crystal polymer, while the contact material is phosphor bronze, with plating options available in gold or tin over nickel. This connector operates within a temperature range of -55°C to +125°C and has a voltage rating of 275 VAC. It is RoHS compliant and supports lead-free soldering. The connector is suitable for applications requiring high-frequency performance, rated for up to 17 Gbps for single-ended signaling and 19 Gbps for differential pair signaling. Additionally, it offers a maximum of 100 mating cycles and is designed for compatibility with various board and cable mates.

Datasheet Summary
Powered by GS/AI

The Header, 0.635mm, Mixed Tech, 2X19 Position is a mezzanine connector designed for surface mount applications. It features a pitch spacing of 0.635mm and consists of 38 contacts arranged in two rows. The insulator material is liquid crystal polymer, while the contact material is phosphor bronze, with plating options available in gold or tin over nickel. This connector operates within a temperature range of -55°C to +125°C and has a voltage rating of 275 VAC. It is RoHS compliant and supports lead-free soldering. The connector is suitable for applications requiring high-frequency performance, rated for up to 17 Gbps for single-ended signaling and 19 Gbps for differential pair signaling. Additionally, it offers a maximum of 100 mating cycles and is designed for compatibility with various board and cable mates.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
MIT-019-01-F-D
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) MIT-019-01-F-D
0.635 MM MIXED TECHNOLOGY HIGH-S

0.635 MM MIXED TECHNOLOGY HIGH-S

Supplier's Site
Header, 0.635Mm, Mixed Tech, 2X19 Position; Mezzanine Connector Type Samtec - 85T5580 - Newark, An Avnet Company
Chicago, IL, United States
Header, 0.635Mm, Mixed Tech, 2X19 Position; Mezzanine Connector Type Samtec
85T5580
Header, 0.635Mm, Mixed Tech, 2X19 Position; Mezzanine Connector Type Samtec 85T5580
HEADER, 0.635MM, MIXED TECH, 2X19 POSITION; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

HEADER, 0.635MM, MIXED TECH, 2X19 POSITION; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MIT-019-01-F-D 85T5580
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Header, 0.635Mm, Mixed Tech, 2X19 Position; Mezzanine Connector Type Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products