Samtec Inc. Custom Parts - Custom Parts (J - M) - MIS-095-01-L-D MIS-095-01-L-D

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1137328-MIS-095-01-L -D Packaging: Bulk Pitch: 640 µm Number of Rows: 2 Termination: Solder Number of Contacts: 190 Gender: Female Contact Plating: Gold Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1137328-MIS-095-01-L -D Packaging: Bulk Pitch: 640 µm Number of Rows: 2 Termination: Solder Number of Contacts: 190 Gender: Female Contact Plating: Gold Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (J - M) - MIS-095-01-L-D - 1137328-MIS-095-01-L-D - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (J - M) - MIS-095-01-L-D
1137328-MIS-095-01-L-D
Custom Parts - Custom Parts (J - M) - MIS-095-01-L-D 1137328-MIS-095-01-L-D
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1137328-MIS-095-01-L -D Packaging: Bulk Pitch: 640 µm Number of Rows: 2 Termination: Solder Number of Contacts: 190 Gender: Female Contact Plating: Gold Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1137328-MIS-095-01-L-D
Packaging: Bulk
Pitch: 640 µm
Number of Rows: 2
Termination: Solder
Number of Contacts: 190
Gender: Female
Contact Plating: Gold
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1137328-MIS-095-01-L-D
Product Name Custom Parts - Custom Parts (J - M) - MIS-095-01-L-D
Unlock Full Specs
to access all available technical data