Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1026962-MIS-095-01-L
Packaging: Bulk
Pitch: 640 µm
Number of Rows: 2
Termination: Solder
Number of Contacts: 190
Gender: Female
Contact Plating: Gold
Categories: OEM Parts(M-N)
Alternative Parts (Cross-Reference): MIS-076-01-L-D-K-TR;
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1026962-MIS-095-01-L-D-K |
| Product Name | OEM Parts - OEM Parts (M - N) - MIS-095-01-L-D-K |