Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 999161-MIS-076-01-L-
Pitch: 640 µm
Number of Rows: 2
Termination: Solder
Contact Material: Bronze
Number of Contacts: 152
Gender: Receptacle
Length: 63.5 mm
Housing Material: Polymer
Orientation: Straight
Contact Plating: Gold
Housing Color: Black
Categories: OEM Parts(M-N)
Alternative Parts (Cross-Reference): MIS-057-01-F-D; QSH-060-01-L-D-A; QSH-090-01-L-D-A; 52885-1274; 5-5179010-5; 5-5179009-5MIS076-01
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 7.24 mm
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Voltage Rating (AC): 275 V
REACH SVHC: No SVHC
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 999161-MIS-076-01-L-D |
| Product Name | OEM Parts - OEM Parts (M - N) - MIS-076-01-L-D |