Samtec Inc. Socket, 0.635Mm, Mixed Tech, 2X76 Position; Mezzanine Connector Type Samtec MIS-076-01-F-D

Description
SOCKET, 0.635MM, MIXED TECH, 2X76 POSITION; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:152Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
SOCKET, 0.635MM, MIXED TECH, 2X76 POSITION; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:152Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 0.635Mm, Mixed Tech, 2X76 Position; Mezzanine Connector Type Samtec - 84T0632 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 0.635Mm, Mixed Tech, 2X76 Position; Mezzanine Connector Type Samtec
84T0632
Socket, 0.635Mm, Mixed Tech, 2X76 Position; Mezzanine Connector Type Samtec 84T0632
SOCKET, 0.635MM, MIXED TECH, 2X76 POSITION; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:152Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 0.635MM, MIXED TECH, 2X76 POSITION; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:152Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T0632
Product Name Socket, 0.635Mm, Mixed Tech, 2X76 Position; Mezzanine Connector Type Samtec
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Powerpole ® 180 Housing, Black - 1381G1-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
3 suppliers
PCB Cable Mount Twinax Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Coaxial Connector; Military Connector
View Details