Samtec Inc. Sockets for ICs, Transistors - MHAS-149-ZSST-15A MHAS-149-ZSST-15A

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1029039-MHAS-149-ZSS T-15A Packaging: Bulk Pitch: 2.54 mm Termination: Solder Number of Contacts: 149 Gender: Female Orientation: Straight Categories: Sockets for ICs,Transistors Alternative Parts (Cross-Reference): 2-1571552-3; 1-2199299-5; 2-1571552-2; 1-2199300-2; 940-44-044-24-000000 ; 8444-11B1-RK-TPMHAS- 149-ZS-ST-15-A; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1029039-MHAS-149-ZSS T-15A Packaging: Bulk Pitch: 2.54 mm Termination: Solder Number of Contacts: 149 Gender: Female Orientation: Straight Categories: Sockets for ICs,Transistors Alternative Parts (Cross-Reference): 2-1571552-3; 1-2199299-5; 2-1571552-2; 1-2199300-2; 940-44-044-24-000000 ; 8444-11B1-RK-TPMHAS- 149-ZS-ST-15-A; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sockets for ICs, Transistors - MHAS-149-ZSST-15A - 1029039-MHAS-149-ZSST-15A - Win Source Electronics
Laguna Hills, CA, United States
Sockets for ICs, Transistors - MHAS-149-ZSST-15A
1029039-MHAS-149-ZSST-15A
Sockets for ICs, Transistors - MHAS-149-ZSST-15A 1029039-MHAS-149-ZSST-15A
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1029039-MHAS-149-ZSS T-15A Packaging: Bulk Pitch: 2.54 mm Termination: Solder Number of Contacts: 149 Gender: Female Orientation: Straight Categories: Sockets for ICs,Transistors Alternative Parts (Cross-Reference): 2-1571552-3; 1-2199299-5; 2-1571552-2; 1-2199300-2; 940-44-044-24-000000 ; 8444-11B1-RK-TPMHAS- 149-ZS-ST-15-A; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Radiation Hardening: No

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1029039-MHAS-149-ZSST-15A
Packaging: Bulk
Pitch: 2.54 mm
Termination: Solder
Number of Contacts: 149
Gender: Female
Orientation: Straight
Categories: Sockets for ICs,Transistors
Alternative Parts (Cross-Reference): 2-1571552-3; 1-2199299-5; 2-1571552-2; 1-2199300-2; 940-44-044-24-000000; 8444-11B1-RK-TPMHAS-149-ZS-ST-15-A;
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No

Buy Now
Singapore, Singapore
Electronic Connector
409-MHAS-149-ZSST-15A
Electronic Connector 409-MHAS-149-ZSST-15A
Conn PGA Socket SKT 149 POS 2.54mm Solder ST Thru-Hole Product overview: MHAS-149-ZSST-15A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-MHAS-149-ZSST-15 A can be used for catalog matching and distributor lookup.

Conn PGA Socket SKT 149 POS 2.54mm Solder ST Thru-Hole Product overview: MHAS-149-ZSST-15A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-MHAS-149-ZSST-15A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1029039-MHAS-149-ZSST-15A 409-MHAS-149-ZSST-15A
Product Name Sockets for ICs, Transistors - MHAS-149-ZSST-15A Electronic Connector
Termination Solder Solder
Unlock Full Specs
to access all available technical data