Samtec Inc. Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors MEC5-040-01-L-DV-W1-K-TR

Description
Win Source Part Number: 1028341-MEC5-040-01- L-DV-W1-K-TR Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Series: MEC5 - DV Number of Positions: 80 Pitch: 0.020" (0.50mm) Color: Black Features: Board Guide, Pick and Place, Solder Retention Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tape & Reel Contact Material: Copper Alloy Material - Insulation: Liquid Crystal Polymer (LCP) Gender: Female Standard Package: 225 Mounting: SMD (SMT) Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 40 Card Thickness: 0.062" (1.57mm) Read Out: Dual Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM15098TR,SAM15098D KR,SAM15098CT,MEC5-0 40-01-L-DV-W1-K-FR Base Product Number: MEC5-040
Request a Quote Datasheet
Description
Win Source Part Number: 1028341-MEC5-040-01- L-DV-W1-K-TR Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Series: MEC5 - DV Number of Positions: 80 Pitch: 0.020" (0.50mm) Color: Black Features: Board Guide, Pick and Place, Solder Retention Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tape & Reel Contact Material: Copper Alloy Material - Insulation: Liquid Crystal Polymer (LCP) Gender: Female Standard Package: 225 Mounting: SMD (SMT) Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 40 Card Thickness: 0.062" (1.57mm) Read Out: Dual Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM15098TR,SAM15098D KR,SAM15098CT,MEC5-0 40-01-L-DV-W1-K-FR Base Product Number: MEC5-040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1028341-MEC5-040-01-L-DV-W1-K-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1028341-MEC5-040-01-L-DV-W1-K-TR
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1028341-MEC5-040-01-L-DV-W1-K-TR
Win Source Part Number: 1028341-MEC5-040-01- L-DV-W1-K-TR Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Series: MEC5 - DV Number of Positions: 80 Pitch: 0.020" (0.50mm) Color: Black Features: Board Guide, Pick and Place, Solder Retention Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tape & Reel Contact Material: Copper Alloy Material - Insulation: Liquid Crystal Polymer (LCP) Gender: Female Standard Package: 225 Mounting: SMD (SMT) Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 40 Card Thickness: 0.062" (1.57mm) Read Out: Dual Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM15098TR,SAM15098D KR,SAM15098CT,MEC5-0 40-01-L-DV-W1-K-FR Base Product Number: MEC5-040

Win Source Part Number: 1028341-MEC5-040-01-L-DV-W1-K-TR
Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Series: MEC5 - DV
Number of Positions: 80
Pitch: 0.020" (0.50mm)
Color: Black
Features: Board Guide, Pick and Place, Solder Retention
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tape & Reel
Contact Material: Copper Alloy
Material - Insulation: Liquid Crystal Polymer (LCP)
Gender: Female
Standard Package: 225
Mounting: SMD (SMT)
Card Type: Non Specified - Dual Edge
Number of Positions/Bay/Row: 40
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM15098TR,SAM15098DKR,SAM15098CT,MEC5-040-01-L-DV-W1-K-FR
Base Product Number: MEC5-040

Buy Now Datasheet
Singapore, Singapore
Dual Electronic Connector
303-MEC5-040-01-L-DV-W1-K-TR
Dual Electronic Connector 303-MEC5-040-01-L-DV-W1-K-TR
CONN EDGE DUAL FMALE 80POS 0.020 Product overview: MEC5-040-01-L-DV-W1- K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-MEC5-040-01-L-DV -W1-K-TR can be used for catalog matching and distributor lookup.

CONN EDGE DUAL FMALE 80POS 0.020 Product overview: MEC5-040-01-L-DV-W1-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-MEC5-040-01-L-DV-W1-K-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Card Edge Connectors
MEC5-040-01-L-DV-W1-K-TR
Card Edge Connectors MEC5-040-01-L-DV-W1-K-TR
0.50 mm Mini Edge Card Connector, Vertic

0.50 mm Mini Edge Card Connector, Vertic

Buy Now
Card Edge Conn, Dual Side, 80Pos, Th; Card Edge Connector Type Samtec - 61AC5515 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 80Pos, Th; Card Edge Connector Type Samtec
61AC5515
Card Edge Conn, Dual Side, 80Pos, Th; Card Edge Connector Type Samtec 61AC5515
CARD EDGE CONN, DUAL SIDE, 80POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:80 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 80POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:80 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1028341-MEC5-040-01-L-DV-W1-K-TR 303-MEC5-040-01-L-DV-W1-K-TR MEC5-040-01-L-DV-W1-K-TR 61AC5515
Product Name Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Dual Electronic Connector Card Edge Connectors Card Edge Conn, Dual Side, 80Pos, Th; Card Edge Connector Type Samtec
Connector Type Card Edge Connector Card Edge Connector Card Edge Connector
Termination Solder Solder SolderRoHS Compliant: Yes
Mounting SMD (SMT) Through Hole Mount
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
PCI Express - 10018783-13221TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
104-Pin Hermetic D-sub Connector - 54675 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
PCI & PCI Express Connectors - 1-1734774-7 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers