Samtec Inc. Card Edge Conn, Dual Side, 140Pos, Smd; Card Edge Connector Type Samtec MEC1-170-02-L-D-RA1-SL

Description
CARD EDGE CONN, DUAL SIDE, 140POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:140 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Product Range:MEC1 Series RoHS Compliant: Yes
Datasheet
Description
CARD EDGE CONN, DUAL SIDE, 140POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:140 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Product Range:MEC1 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Dual Side, 140Pos, Smd; Card Edge Connector Type Samtec - 85T5559 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 140Pos, Smd; Card Edge Connector Type Samtec
85T5559
Card Edge Conn, Dual Side, 140Pos, Smd; Card Edge Connector Type Samtec 85T5559
CARD EDGE CONN, DUAL SIDE, 140POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:140 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Product Range:MEC1 Series RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 140POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:140 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Product Range:MEC1 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T5559
Product Name Card Edge Conn, Dual Side, 140Pos, Smd; Card Edge Connector Type Samtec
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Board to Board Connectors - Female Headers - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details