CARD EDGE CONN, DUAL SIDE, 120POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:120 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Product Range:MEC1 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 51R6032 |
| Product Name | Card Edge Conn, Dual Side, 120Pos, Smd; Card Edge Connector Type Samtec |
| Connector Type | Card Edge Connector |