Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) LTH-030-01-G-D-A-K-TR

Description
CONN HDR 60POS SMD GOLD
Datasheet
Description
CONN HDR 60POS SMD GOLD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
LTH-030-01-G-D-A-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) LTH-030-01-G-D-A-K-TR
CONN HDR 60POS SMD GOLD

CONN HDR 60POS SMD GOLD

Supplier's Site
Connector, Stacking, Header, 60Pos, 2Row; Mezzanine Connector Type Samtec - 92T9505 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Header, 60Pos, 2Row; Mezzanine Connector Type Samtec
92T9505
Connector, Stacking, Header, 60Pos, 2Row; Mezzanine Connector Type Samtec 92T9505
CONNECTOR, STACKING, HEADER, 60POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

CONNECTOR, STACKING, HEADER, 60POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number LTH-030-01-G-D-A-K-TR 92T9505
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connector, Stacking, Header, 60Pos, 2Row; Mezzanine Connector Type Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® Connectors PP15 to PP45 Block Lok 4 Pole - 110G12 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers