Samtec Inc. Socket, 0.635Mm, 80 Position; Mezzanine Connector Type Samtec LSS-140-02-F-DV-A

Description
SOCKET, 0.635MM, 80 POSITION; Mezzanine Connector Type:Hermaphroditic; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:LSS SeriesRoHS Compliant: Yes
Datasheet
Description
SOCKET, 0.635MM, 80 POSITION; Mezzanine Connector Type:Hermaphroditic; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:LSS SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 0.635Mm, 80 Position; Mezzanine Connector Type Samtec - 85T5365 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 0.635Mm, 80 Position; Mezzanine Connector Type Samtec
85T5365
Socket, 0.635Mm, 80 Position; Mezzanine Connector Type Samtec 85T5365
SOCKET, 0.635MM, 80 POSITION; Mezzanine Connector Type:Hermaphroditic; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:LSS SeriesRoHS Compliant: Yes

SOCKET, 0.635MM, 80 POSITION; Mezzanine Connector Type:Hermaphroditic; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:LSS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
LSS-140-02-F-DV-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) LSS-140-02-F-DV-A
CONN SELF-MATE 80POS SMD GOLD

CONN SELF-MATE 80POS SMD GOLD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 85T5365 LSS-140-02-F-DV-A
Product Name Socket, 0.635Mm, 80 Position; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mounting Surface Mount
Unlock Full Specs
to access all available technical data