Samtec Inc. SMD Electronic Connector LSS-140-01-L-DV-A

Description
CONN SELF-MATE 80POS SMD GOLD Product overview: LSS-140-01-L-DV-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-LSS-140-01-L-DV- A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN SELF-MATE 80POS SMD GOLD Product overview: LSS-140-01-L-DV-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-LSS-140-01-L-DV- A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
308-LSS-140-01-L-DV-A
SMD Electronic Connector 308-LSS-140-01-L-DV-A
CONN SELF-MATE 80POS SMD GOLD Product overview: LSS-140-01-L-DV-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-LSS-140-01-L-DV- A can be used for catalog matching and distributor lookup.

CONN SELF-MATE 80POS SMD GOLD Product overview: LSS-140-01-L-DV-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-LSS-140-01-L-DV-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Socket, 0.635Mm, 80 Position; Mezzanine Connector Type Samtec - 85T5364 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 0.635Mm, 80 Position; Mezzanine Connector Type Samtec
85T5364
Socket, 0.635Mm, 80 Position; Mezzanine Connector Type Samtec 85T5364
SOCKET, 0.635MM, 80 POSITION; Mezzanine Connector Type:Hermaphroditic; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:LSS SeriesRoHS Compliant: Yes

SOCKET, 0.635MM, 80 POSITION; Mezzanine Connector Type:Hermaphroditic; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:LSS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
LSS-140-01-L-DV-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) LSS-140-01-L-DV-A
CONN SELF-MATE 80POS SMD GOLD

CONN SELF-MATE 80POS SMD GOLD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-LSS-140-01-L-DV-A 85T5364 LSS-140-01-L-DV-A
Product Name SMD Electronic Connector Socket, 0.635Mm, 80 Position; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data