Samtec Inc. PCB Headers LSS-130-02-F-DV-A

Description
CONN SELF-MATE 60POS SMD GOLD
Request a Quote Datasheet
Description
CONN SELF-MATE 60POS SMD GOLD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2000330 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2000330
PCB Headers 2000330
CONN SELF-MATE 60POS SMD GOLD

CONN SELF-MATE 60POS SMD GOLD

Supplier's Site
PCB Headers - 2000329 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2000329
PCB Headers 2000329
CONN SELF-MATE 60POS SMD GOLD

CONN SELF-MATE 60POS SMD GOLD

Supplier's Site
Socket, 0.635Mm, 60 Position; Mezzanine Connector Type Samtec - 85T5359 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 0.635Mm, 60 Position; Mezzanine Connector Type Samtec
85T5359
Socket, 0.635Mm, 60 Position; Mezzanine Connector Type Samtec 85T5359
SOCKET, 0.635MM, 60 POSITION; Mezzanine Connector Type:Hermaphroditic; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:LSS SeriesRoHS Compliant: Yes

SOCKET, 0.635MM, 60 POSITION; Mezzanine Connector Type:Hermaphroditic; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:LSS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
LSS-130-02-F-DV-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) LSS-130-02-F-DV-A
CONN SELF-MATE 60POS SMD GOLD

CONN SELF-MATE 60POS SMD GOLD

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2000330 85T5359 LSS-130-02-F-DV-A
Product Name PCB Headers Socket, 0.635Mm, 60 Position; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details