Samtec Inc. SMD Electronic Connector LSS-130-01-L-DV-A-K

Description
CONN SELF-MATE 60POS SMD GOLD Product overview: LSS-130-01-L-DV-A-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-LSS-130-01-L-DV- A-K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN SELF-MATE 60POS SMD GOLD Product overview: LSS-130-01-L-DV-A-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-LSS-130-01-L-DV- A-K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
308-LSS-130-01-L-DV-A-K
SMD Electronic Connector 308-LSS-130-01-L-DV-A-K
CONN SELF-MATE 60POS SMD GOLD Product overview: LSS-130-01-L-DV-A-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-LSS-130-01-L-DV- A-K can be used for catalog matching and distributor lookup.

CONN SELF-MATE 60POS SMD GOLD Product overview: LSS-130-01-L-DV-A-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-LSS-130-01-L-DV-A-K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - LSS-130-01-L-DV-A-K - 878279-LSS-130-01-L-DV-A-K - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - LSS-130-01-L-DV-A-K
878279-LSS-130-01-L-DV-A-K
Rectangular Connectors - LSS-130-01-L-DV-A-K 878279-LSS-130-01-L-DV-A-K
Manufacturer: Samtec Inc. Win Source Part Number: 878279-LSS-130-01-L- DV-A-K Series: Razor Beam™ LSS Features: Position Connector Package: Tube Family Name: LSS-130 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 24 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: LSS-130-01-L-DV-A-K- ND, Q5019622, SAM12686

Manufacturer: Samtec Inc.
Win Source Part Number: 878279-LSS-130-01-L-DV-A-K
Series: Razor Beam™ LSS
Features: Position Connector
Package: Tube
Family Name: LSS-130
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 24
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: LSS-130-01-L-DV-A-K-ND, Q5019622, SAM12686

Buy Now Datasheet
0.635 Mm Razor Beam High-Speed Hermaphroditic Terminal/socket Strip Rohs Compliant Samtec - 35R0380 - Newark, An Avnet Company
Chicago, IL, United States
0.635 Mm Razor Beam High-Speed Hermaphroditic Terminal/socket Strip Rohs Compliant Samtec
35R0380
0.635 Mm Razor Beam High-Speed Hermaphroditic Terminal/socket Strip Rohs Compliant Samtec 35R0380
0.635 mm Razor Beam High-Speed Hermaphroditic Terminal/Socket Strip RoHS Compliant: Yes

0.635 mm Razor Beam High-Speed Hermaphroditic Terminal/Socket Strip RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
LSS-130-01-L-DV-A-K
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) LSS-130-01-L-DV-A-K
CONN SELF-MATE 60POS SMD GOLD

CONN SELF-MATE 60POS SMD GOLD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-LSS-130-01-L-DV-A-K 878279-LSS-130-01-L-DV-A-K 35R0380 LSS-130-01-L-DV-A-K
Product Name SMD Electronic Connector Rectangular Connectors - LSS-130-01-L-DV-A-K 0.635 Mm Razor Beam High-Speed Hermaphroditic Terminal/socket Strip Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C Straight Plug - 190406 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
MINI DIN JACK 4 POSITIONS VERTICAL - 80203-508V4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
XC5(DIN-style Twin-contact Connectors)   - XC5B-1431-3 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
3 suppliers