Samtec Inc. Mezzanine Connector Type Samtec LSS-120-01-F-DV-A-TR

Description
Mezzanine Connector Type:Hermaphroditic; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
Mezzanine Connector Type:Hermaphroditic; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mezzanine Connector Type Samtec - 53X8173 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Connector Type Samtec
53X8173
Mezzanine Connector Type Samtec 53X8173
Mezzanine Connector Type:Hermaphroditic; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Mezzanine Connector Type:Hermaphroditic; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
LSS-120-01-F-DV-A-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) LSS-120-01-F-DV-A-TR
CONN SELF-MATE 40POS SMD GOLD

CONN SELF-MATE 40POS SMD GOLD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 53X8173 LSS-120-01-F-DV-A-TR
Product Name Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2201.0 - VAST STOCK CO., LIMITED
Altech Corp.
View Details
2 suppliers
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers