Samtec Inc. PCB Headers LSS-110-03-F-DV-A

Description
CONN SELF-MATE 20POS SMD GOLD
Request a Quote
Description
CONN SELF-MATE 20POS SMD GOLD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2000319 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2000319
PCB Headers 2000319
CONN SELF-MATE 20POS SMD GOLD

CONN SELF-MATE 20POS SMD GOLD

Supplier's Site
PCB Headers - 2000318 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2000318
PCB Headers 2000318
CONN SELF-MATE 20POS SMD GOLD

CONN SELF-MATE 20POS SMD GOLD

Supplier's Site
Socket, 0.635Mm, 20 Position; Mezzanine Connector Type Samtec - 85T5349 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 0.635Mm, 20 Position; Mezzanine Connector Type Samtec
85T5349
Socket, 0.635Mm, 20 Position; Mezzanine Connector Type Samtec 85T5349
SOCKET, 0.635MM, 20 POSITION; Mezzanine Connector Type:Hermaphroditic; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:LSS SeriesRoHS Compliant: Yes

SOCKET, 0.635MM, 20 POSITION; Mezzanine Connector Type:Hermaphroditic; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:LSS SeriesRoHS Compliant: Yes

Supplier's Site
Socket, 0.635Mm, 20Way Rohs Compliant Samtec - 68AJ1778 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 0.635Mm, 20Way Rohs Compliant Samtec
68AJ1778
Socket, 0.635Mm, 20Way Rohs Compliant Samtec 68AJ1778
SOCKET, 0.635MM, 20WAY ROHS COMPLIANT: YES

SOCKET, 0.635MM, 20WAY ROHS COMPLIANT: YES

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
LSS-110-03-F-DV-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) LSS-110-03-F-DV-A
CONN SELF-MATE 20POS SMD GOLD

CONN SELF-MATE 20POS SMD GOLD

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2000319 85T5349 68AJ1778 LSS-110-03-F-DV-A
Product Name PCB Headers Socket, 0.635Mm, 20 Position; Mezzanine Connector Type Samtec Socket, 0.635Mm, 20Way Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products