CONN, HERMAPHRODITIC, 20POS, 0.635MM; Pitch Spacing:0.635mm; No. of Contacts:20Contacts;
SOCKET, 0.635MM, 20 POSITION; Mezzanine Connector Type:Hermaphroditic;
CONN SELF-MATE 20POS SMD GOLD
| Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 56AC5875 | 85T5347 | LSS-110-01-L-DV-A |
| Product Name | Conn, Hermaphroditic, 20Pos, 0.635Mm; Pitch Spacing Samtec | Socket, 0.635Mm, 20 Position; Mezzanine Connector Type Samtec | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Termination | Surface Mount |