Samtec Inc. Pin & Socket Connectors LSHM-150-04.0-L-DV-A-S-TR

Description
0.50 mm Razor Beam High-Speed Hermaphrod
Request a Quote Datasheet
Description
0.50 mm Razor Beam High-Speed Hermaphrod
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - LSHM-150-04.0-L-DV-A-S-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
LSHM-150-04.0-L-DV-A-S-TR
Pin & Socket Connectors LSHM-150-04.0-L-DV-A-S-TR
0.50 mm Razor Beam High-Speed Hermaphrod

0.50 mm Razor Beam High-Speed Hermaphrod

Buy Now
Singapore, Singapore
SMD Electronic Connector
308-LSHM-150-04.0-L-DV-A-S-TR
SMD Electronic Connector 308-LSHM-150-04.0-L-DV-A-S-TR
CONN SELF-MATE 100POS SMD GOLD Product overview: LSHM-150-04.0-L-DV-A -S-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-LSHM-150-04.0-L- DV-A-S-TR can be used for catalog matching and distributor lookup.

CONN SELF-MATE 100POS SMD GOLD Product overview: LSHM-150-04.0-L-DV-A-S-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-LSHM-150-04.0-L-DV-A-S-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
LSHM-150-04.0-L-DV-A-S-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) LSHM-150-04.0-L-DV-A-S-TR
CONN SELF-MATE 100POS SMD GOLD

CONN SELF-MATE 100POS SMD GOLD

Supplier's Site
Connector, Hermaphroditic, 100Pos, 0.5Mm; Mezzanine Connector Type Samtec - 33AH7314 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Hermaphroditic, 100Pos, 0.5Mm; Mezzanine Connector Type Samtec
33AH7314
Connector, Hermaphroditic, 100Pos, 0.5Mm; Mezzanine Connector Type Samtec 33AH7314
CONNECTOR, HERMAPHRODITIC, 100POS, 0.5MM; Mezzanine Connector Type:Hermaphroditic; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, HERMAPHRODITIC, 100POS, 0.5MM; Mezzanine Connector Type:Hermaphroditic; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number LSHM-150-04.0-L-DV-A-S-TR 308-LSHM-150-04.0-L-DV-A-S-TR LSHM-150-04.0-L-DV-A-S-TR 33AH7314
Product Name Pin & Socket Connectors SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connector, Hermaphroditic, 100Pos, 0.5Mm; Mezzanine Connector Type Samtec
Voltage Rating 160 volts
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details