Samtec Inc. Pin & Socket Connectors LSHM-150-04.0-L-DV-A-N-TR

Description
0.50 mm Razor Beam High-Speed Hermaphrod
Request a Quote Datasheet
Description
0.50 mm Razor Beam High-Speed Hermaphrod
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - LSHM-150-04.0-L-DV-A-N-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
LSHM-150-04.0-L-DV-A-N-TR
Pin & Socket Connectors LSHM-150-04.0-L-DV-A-N-TR
0.50 mm Razor Beam High-Speed Hermaphrod

0.50 mm Razor Beam High-Speed Hermaphrod

Buy Now
Singapore, Singapore
SMD Electronic Connector
308-LSHM-150-04.0-L-DV-A-N-TR
SMD Electronic Connector 308-LSHM-150-04.0-L-DV-A-N-TR
CONN SELF-MATE 100POS SMD GOLD Product overview: LSHM-150-04.0-L-DV-A -N-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-LSHM-150-04.0-L- DV-A-N-TR can be used for catalog matching and distributor lookup.

CONN SELF-MATE 100POS SMD GOLD Product overview: LSHM-150-04.0-L-DV-A-N-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-LSHM-150-04.0-L-DV-A-N-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Headers - 2000312 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2000312
PCB Headers 2000312
Samtec LSHM-150-04.0-L-DV-A -N-TR

Samtec LSHM-150-04.0-L-DV-A-N-TR

Supplier's Site
PCB Headers - 2000313P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2000313P
PCB Headers 2000313P
Samtec LSHM-150-04.0-L-DV-A -N-TR

Samtec LSHM-150-04.0-L-DV-A-N-TR

Supplier's Site
PCB Headers - 2000313 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2000313
PCB Headers 2000313
Samtec LSHM-150-04.0-L-DV-A -N-TR

Samtec LSHM-150-04.0-L-DV-A-N-TR

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
LSHM-150-04.0-L-DV-A-N-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) LSHM-150-04.0-L-DV-A-N-TR
CONN SELF-MATE 100POS SMD GOLD

CONN SELF-MATE 100POS SMD GOLD

Supplier's Site
Connector, Hermaphroditic, 100Pos, 2Row; Mezzanine Connector Type Samtec - 95Y0508 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Hermaphroditic, 100Pos, 2Row; Mezzanine Connector Type Samtec
95Y0508
Connector, Hermaphroditic, 100Pos, 2Row; Mezzanine Connector Type Samtec 95Y0508
CONNECTOR, HERMAPHRODITIC, 100POS, 2ROW; Mezzanine Connector Type:Hermaphroditic; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, HERMAPHRODITIC, 100POS, 2ROW; Mezzanine Connector Type:Hermaphroditic; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number LSHM-150-04.0-L-DV-A-N-TR 308-LSHM-150-04.0-L-DV-A-N-TR 2000312 2000313P LSHM-150-04.0-L-DV-A-N-TR 95Y0508
Product Name Pin & Socket Connectors SMD Electronic Connector PCB Headers PCB Headers Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connector, Hermaphroditic, 100Pos, 2Row; Mezzanine Connector Type Samtec
Voltage Rating 160 volts
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
NANO SIM Card Connector 6 Pin Flip Type Metal Body CT - ET-NO6PFT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details
XG5(IDC Connectors for Discrete Wires)   - XG5S-0801 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination Pressure welded
View Details
3 suppliers