CONN SELF-MATE 60POS SMD GOLD Product overview: LSHM-130-06.0-L-DV-A
0.50 mm Razor Beam High-Speed Hermaphrod
STACK CONN, HERMAPHRODITIC, 60POS, 0.5MM; Mezzanine Connector Type:Hermaphroditic;
Stacking Board Connector, Hermaphroditic, LSH Series, 0.5 mm, 60, Surface Mount RoHS Compliant: Yes
CONN SELF-MATE 60POS SMD GOLD
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 308-LSHM-130-06.0-L-DV-A-N-K-TR | LSHM-130-06.0-L-DV-A-N-K-TR | 33AH7287 | 38Y7845 | LSHM-130-06.0-L-DV-A-N-K-TR |
| Product Name | SMD Electronic Connector | Pin & Socket Connectors | Stack Conn, Hermaphroditic, 60Pos, 0.5Mm; Mezzanine Connector Type Samtec | Stacking Board Connector, Hermaphroditic, Lsh Series, 0.5 Mm, 60, Surface Mount Rohs Compliant Samtec | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Voltage Rating | 160 volts |