Samtec Inc. Pin & Socket Connectors LSH-040-01-G-D-A

Description
0.50 mm Low Prof Blade & Beam Skt Strip
Request a Quote Datasheet
Description
0.50 mm Low Prof Blade & Beam Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - LSH-040-01-G-D-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
LSH-040-01-G-D-A
Pin & Socket Connectors LSH-040-01-G-D-A
0.50 mm Low Prof Blade & Beam Skt Strip

0.50 mm Low Prof Blade & Beam Skt Strip

Buy Now
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
LSH-040-01-G-D-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) LSH-040-01-G-D-A
CONN RCPT 80POS SMD GOLD

CONN RCPT 80POS SMD GOLD

Supplier's Site
Conn, Stacking, Rcpt, 80Pos, 2Row; Mezzanine Connector Type Samtec - 40AC1888 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 80Pos, 2Row; Mezzanine Connector Type Samtec
40AC1888
Conn, Stacking, Rcpt, 80Pos, 2Row; Mezzanine Connector Type Samtec 40AC1888
CONN, STACKING, RCPT, 80POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:LSH Series RoHS Compliant: Yes

CONN, STACKING, RCPT, 80POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:LSH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number LSH-040-01-G-D-A LSH-040-01-G-D-A 40AC1888
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Conn, Stacking, Rcpt, 80Pos, 2Row; Mezzanine Connector Type Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Hybrid Power Right Angle Solder Type Edge Card Connector - 80306-4A2S24 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190801 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Micro-D Filter Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details