Samtec Inc. Pin & Socket Connectors LSH-030-01-G-D-A

Description
0.50 mm Low Prof Blade & Beam Skt Strip
Request a Quote Datasheet
Description
0.50 mm Low Prof Blade & Beam Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - LSH-030-01-G-D-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
LSH-030-01-G-D-A
Pin & Socket Connectors LSH-030-01-G-D-A
0.50 mm Low Prof Blade & Beam Skt Strip

0.50 mm Low Prof Blade & Beam Skt Strip

Buy Now
Conn, Stacking, Receptacle, 60Pos, 2Row; Mezzanine Connector Type Samtec - 15R0046 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Receptacle, 60Pos, 2Row; Mezzanine Connector Type Samtec
15R0046
Conn, Stacking, Receptacle, 60Pos, 2Row; Mezzanine Connector Type Samtec 15R0046
CONN, STACKING, RECEPTACLE, 60POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

CONN, STACKING, RECEPTACLE, 60POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
LSH-030-01-G-D-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) LSH-030-01-G-D-A
CONN RCPT 60POS SMD GOLD

CONN RCPT 60POS SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number LSH-030-01-G-D-A 15R0046 LSH-030-01-G-D-A
Product Name Pin & Socket Connectors Conn, Stacking, Receptacle, 60Pos, 2Row; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN Straight Plug - 190104 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Cable Connectors - NCS-FL4B-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details