Samtec Inc. Pin & Socket Connectors LSH-010-01-G-D-A-TR

Description
0.50 mm Low Prof Blade & Beam Skt Strip
Request a Quote Datasheet
Description
0.50 mm Low Prof Blade & Beam Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - LSH-010-01-G-D-A-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
LSH-010-01-G-D-A-TR
Pin & Socket Connectors LSH-010-01-G-D-A-TR
0.50 mm Low Prof Blade & Beam Skt Strip

0.50 mm Low Prof Blade & Beam Skt Strip

Buy Now
Connector, Stacking, Rcpt, 20Pos, 2Row; Mezzanine Connector Type Samtec - 18X0301 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 20Pos, 2Row; Mezzanine Connector Type Samtec
18X0301
Connector, Stacking, Rcpt, 20Pos, 2Row; Mezzanine Connector Type Samtec 18X0301
CONNECTOR, STACKING, RCPT, 20POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 20POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number LSH-010-01-G-D-A-TR 18X0301
Product Name Pin & Socket Connectors Connector, Stacking, Rcpt, 20Pos, 2Row; Mezzanine Connector Type Samtec
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Through Hole Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Micro Quadrax/Twinax: NDL, SMA and Micro-D Size Shells -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details