Samtec Inc. Hermaphroditic Conn, 20Pos, 2Row, 2Mm; Pitch Spacing Samtec LS2-110-02-F-D-K-TR

Description
HERMAPHRODITIC CONN, 20POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Product Range:LS2 Series; Contact Material:Phosphor Bronze; Contact Plating:Gold Flash Plated Contacts RoHS Compliant: Yes
Datasheet
Description
HERMAPHRODITIC CONN, 20POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Product Range:LS2 Series; Contact Material:Phosphor Bronze; Contact Plating:Gold Flash Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hermaphroditic Conn, 20Pos, 2Row, 2Mm; Pitch Spacing Samtec - 96AH1152 - Newark, An Avnet Company
Chicago, IL, United States
Hermaphroditic Conn, 20Pos, 2Row, 2Mm; Pitch Spacing Samtec
96AH1152
Hermaphroditic Conn, 20Pos, 2Row, 2Mm; Pitch Spacing Samtec 96AH1152
HERMAPHRODITIC CONN, 20POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Product Range:LS2 Series; Contact Material:Phosphor Bronze; Contact Plating:Gold Flash Plated Contacts RoHS Compliant: Yes

HERMAPHRODITIC CONN, 20POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Product Range:LS2 Series; Contact Material:Phosphor Bronze; Contact Plating:Gold Flash Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Hermaphroditic Conn, 20Pos, 2Row, 2Mm; Pitch Spacing Samtec - 54AJ5328 - Newark, An Avnet Company
Chicago, IL, United States
Hermaphroditic Conn, 20Pos, 2Row, 2Mm; Pitch Spacing Samtec
54AJ5328
Hermaphroditic Conn, 20Pos, 2Row, 2Mm; Pitch Spacing Samtec 54AJ5328
HERMAPHRODITIC CONN, 20POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Product Range:LS2 Series; Contact Material:Phosphor Bronze; Contact Plating:Gold Flash Plated Contacts RoHS Compliant: Yes

HERMAPHRODITIC CONN, 20POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Product Range:LS2 Series; Contact Material:Phosphor Bronze; Contact Plating:Gold Flash Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - LS2-110-02-F-D-K-TR - ODG (Origin Data Global)
Shenzhen, China
Arrays, Edge Type, Mezzanine (Board to Board)
LS2-110-02-F-D-K-TR
Arrays, Edge Type, Mezzanine (Board to Board) LS2-110-02-F-D-K-TR
CONN SELF-MATE 20POS SMD GOLD

CONN SELF-MATE 20POS SMD GOLD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 96AH1152 LS2-110-02-F-D-K-TR
Product Name Hermaphroditic Conn, 20Pos, 2Row, 2Mm; Pitch Spacing Samtec Arrays, Edge Type, Mezzanine (Board to Board)
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Flash Plated Contacts
Number of Contacts 20 20
Contacts Pitch 2 mm (0.0787 inches) 2.01 mm (0.0790 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
Female 18 AWG Straight Crimp Power Contact - G125-0500005 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 10 amps
View Details
2 suppliers
Headers & Wire Housings - 102540-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
DIL Sockets - 1831575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details