Samtec Inc. SMD Electronic Connector LS2-105-02-LM-D-TR

Description
CONN SELF-MATE 10POS SMD GOLD Product overview: LS2-105-02-LM-D-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-LS2-105-02-LM-D- TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN SELF-MATE 10POS SMD GOLD Product overview: LS2-105-02-LM-D-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-LS2-105-02-LM-D- TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
308-LS2-105-02-LM-D-TR
SMD Electronic Connector 308-LS2-105-02-LM-D-TR
CONN SELF-MATE 10POS SMD GOLD Product overview: LS2-105-02-LM-D-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-LS2-105-02-LM-D- TR can be used for catalog matching and distributor lookup.

CONN SELF-MATE 10POS SMD GOLD Product overview: LS2-105-02-LM-D-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-LS2-105-02-LM-D-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
2.00 mm Shrouded Variable Stack Height T

2.00 mm Shrouded Variable Stack Height T

Buy Now
Rectangular Connectors - LS2-105-02-LM-D-TR - 878248-LS2-105-02-LM-D-TR - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - LS2-105-02-LM-D-TR
878248-LS2-105-02-LM-D-TR
Rectangular Connectors - LS2-105-02-LM-D-TR 878248-LS2-105-02-LM-D-TR
Manufacturer: Samtec Inc. Win Source Part Number: 878248-LS2-105-02-LM -D-TR Series: LS2 Features: 10 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: LS2-105 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 125 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 878248-LS2-105-02-LM-D-TR
Series: LS2
Features: 10 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Family Name: LS2-105
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 125
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.69.4040

Buy Now
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
LS2-105-02-LM-D-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) LS2-105-02-LM-D-TR
CONN SELF-MATE 10POS SMD GOLD

CONN SELF-MATE 10POS SMD GOLD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-LS2-105-02-LM-D-TR LS2-105-02-LM-D-TR 878248-LS2-105-02-LM-D-TR LS2-105-02-LM-D-TR
Product Name SMD Electronic Connector Terminals Rectangular Connectors - LS2-105-02-LM-D-TR Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Voltage Rating 475 volts
Unlock Full Specs
to access all available technical data

Similar Products