Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 964080-LPHS-08-32-L-
Contact Material: Brass
Gender: Receptacle
Categories: OEM Parts(J-L)
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 964080-LPHS-08-32-L-RT1-GP |
| Product Name | OEM Parts - OEM Parts (J - L) - LPHS-08-32-L-RT1-GP |