Samtec Inc. Pin & Socket Connectors LPHS-04-24-L-VP1-GP

Description
.050 EXTreme LPHPower 30 Amp SignalPower
Request a Quote Datasheet
Description
.050 EXTreme LPHPower 30 Amp SignalPower
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - LPHS-04-24-L-VP1-GP - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
LPHS-04-24-L-VP1-GP
Pin & Socket Connectors LPHS-04-24-L-VP1-GP
.050 EXTreme LPHPower 30 Amp SignalPower

.050 EXTreme LPHPower 30 Amp SignalPower

Buy Now
PCB Sockets - 2295094 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2295094
PCB Sockets 2295094
Samtec LPHS-04-24-L-VP1-GP PCB Socket

Samtec LPHS-04-24-L-VP1-GP PCB Socket

Supplier's Site
PCB Sockets - 2295095 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2295095
PCB Sockets 2295095
Samtec LPHS-04-24-L-VP1-GP PCB Socket

Samtec LPHS-04-24-L-VP1-GP PCB Socket

Supplier's Site
Connector, Rectnglr, Rcpt, 28Pos, Pcb; No. Of Contacts Samtec - 40AC1884 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rectnglr, Rcpt, 28Pos, Pcb; No. Of Contacts Samtec
40AC1884
Connector, Rectnglr, Rcpt, 28Pos, Pcb; No. Of Contacts Samtec 40AC1884
CONNECTOR, RECTNGLR, RCPT, 28POS, PCB; No. of Contacts:28Contacts; Product Range:LPHS Series; Connector Mounting:PCB Mount; Contact Termination Type:Press Fit; Pitch Spacing:1.27mm; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

CONNECTOR, RECTNGLR, RCPT, 28POS, PCB; No. of Contacts:28Contacts; Product Range:LPHS Series; Connector Mounting:PCB Mount; Contact Termination Type:Press Fit; Pitch Spacing:1.27mm; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

Supplier's Site Datasheet
Backplane Connectors - Specialized - LPHS-04-24-L-VP1-GP - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
LPHS-04-24-L-VP1-GP
Backplane Connectors - Specialized LPHS-04-24-L-VP1-GP
CONN SCKT LPHPOWER 28POS PCB

CONN SCKT LPHPOWER 28POS PCB

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number LPHS-04-24-L-VP1-GP 2295094 40AC1884 LPHS-04-24-L-VP1-GP
Product Name Pin & Socket Connectors PCB Sockets Connector, Rectnglr, Rcpt, 28Pos, Pcb; No. Of Contacts Samtec Backplane Connectors - Specialized
Termination Solder Press Fit
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Blocks - 1920-2156-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 300 volts
Current Rating 30.0 amps
View Details
2 suppliers
Nicomatic North America
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.7mm, Top Row, Low Detent - 1377G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers