.050 LP Array High-Speed High-Density Lo
CONN, STACKING, HDR, 120P, 4ROW, 1.27MM; Mezzanine Connector Type:Array, Male; Pitch Spacing:1.27mm; No. of Rows:4Rows; No. of Contacts:120Contacts
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | LPAM-30-01.5-L-04-2-K-TR | 74Y9018 |
| Product Name | Pin & Socket Connectors | Conn, Stacking, Hdr, 120P, 4Row, 1.27Mm; Mezzanine Connector Type Samtec |
| Mounting | Surface Mount |