Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1052023-LCW-130-07-G
Pitch: 2.54 mm
Number of Rows: 1
Termination: Solder
Number of Contacts: 30
Gender: Male
Contact Plating: Gold
Categories: OEM Parts(J-L)
Alternative Parts (Cross-Reference): TSW-130-07-G-S; TSW-130-07-L-S; TSW-130-08-G-S-RA; 78229-130; M20-9993045; 22-28-8302LCW-130-07
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1052023-LCW-130-07-G-S-230 |
| Product Name | OEM Parts - OEM Parts (J - L) - LCW-130-07-G-S-230 |