Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1025449-LCW-117-08-L
Pitch: 2.54 mm
Number of Rows: 1
Termination: Solder
Number of Contacts: 17
Gender: Male
Contact Plating: Gold
Categories: OEM Parts(J-L)
Alternative Parts (Cross-Reference): TSW-117-14-G-S; TSW-117-14-L-S; HTSW-117-14-L-S-LL; 0022284173; 77311-118-17LF; 77311-101-17LFLCW-11
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1025449-LCW-117-08-L-S-230 |
| Product Name | OEM Parts - OEM Parts (J - L) - LCW-117-08-L-S-230 |