Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1161537-LCW-103-09-S
Packaging: Bulk
Pitch: 2.54 mm
Number of Rows: 1
Termination: Solder
Number of Contacts: 3
Gender: Male
Contact Plating: Gold
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1161537-LCW-103-09-S-S-230 |
| Product Name | Custom Parts - Custom Parts (J - M) - LCW-103-09-S-S-230 |