Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1068853-LCW-101-11-G
Packaging: Bulk
Number of Rows: 1
Termination: Solder
Number of Contacts: 1
Gender: Male
Contact Plating: Gold
Categories: OEM Parts(J-L)
Alternative Parts (Cross-Reference): TSW-101-07-G-S; TSW-101-08-G-S; 68000-101HLF; 68001-101HLF; TSW-101-07-S-S; 77311-118-01LF;
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1068853-LCW-101-11-G-S-230-RP |
| Product Name | OEM Parts - OEM Parts (J - L) - LCW-101-11-G-S-230-RP |