Samtec Inc. Stacking Header, 2.54Mm, Vertical Through Hole, 30 Position; Product Range Samtec LBS-130-A-G-S

Description
STACKING HEADER, 2.54MM, VERTICAL THROUGH HOLE, 30 POSITION; Product Range:LBS Series; No. of Contacts:30Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
STACKING HEADER, 2.54MM, VERTICAL THROUGH HOLE, 30 POSITION; Product Range:LBS Series; No. of Contacts:30Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stacking Header, 2.54Mm, Vertical Through Hole, 30 Position; Product Range Samtec - 84T0585 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Header, 2.54Mm, Vertical Through Hole, 30 Position; Product Range Samtec
84T0585
Stacking Header, 2.54Mm, Vertical Through Hole, 30 Position; Product Range Samtec 84T0585
STACKING HEADER, 2.54MM, VERTICAL THROUGH HOLE, 30 POSITION; Product Range:LBS Series; No. of Contacts:30Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows RoHS Compliant: Yes

STACKING HEADER, 2.54MM, VERTICAL THROUGH HOLE, 30 POSITION; Product Range:LBS Series; No. of Contacts:30Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 84T0585
Product Name Stacking Header, 2.54Mm, Vertical Through Hole, 30 Position; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Connector, Header, 10Pos, 2Row, 1.27Mm; Pitch Spacing Amphenol Communications Solutions - 61AC8997 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
View Details
2 suppliers
Headers & Wire Housings - B5740-226-F-D-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details