Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1220280-JW-05-04-T-S
Packaging: Bulk
Pitch: 3.96 mm
Number of Rows: 1
Termination: Solder
Number of Contacts: 5
Gender: Male
Contact Plating: Tin
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1220280-JW-05-04-T-S-820-050 |
| Product Name | Custom Parts - Custom Parts (J - M) - JW-05-04-T-S-820-050 |