Samtec Inc. Board-Board Connector Header, 4Way, 1Row; Product Range Samtec JW-04-04-T-S-250-250

Description
BOARD-BOARD CONNECTOR HEADER, 4WAY, 1ROW; Product Range:JW Series; No. of Contacts:4Contacts; Gender:Header; Pitch Spacing:3.96mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet
Description
BOARD-BOARD CONNECTOR HEADER, 4WAY, 1ROW; Product Range:JW Series; No. of Contacts:4Contacts; Gender:Header; Pitch Spacing:3.96mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector Header, 4Way, 1Row; Product Range Samtec - 11P5142 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Header, 4Way, 1Row; Product Range Samtec
11P5142
Board-Board Connector Header, 4Way, 1Row; Product Range Samtec 11P5142
BOARD-BOARD CONNECTOR HEADER, 4WAY, 1ROW; Product Range:JW Series; No. of Contacts:4Contacts; Gender:Header; Pitch Spacing:3.96mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

BOARD-BOARD CONNECTOR HEADER, 4WAY, 1ROW; Product Range:JW Series; No. of Contacts:4Contacts; Gender:Header; Pitch Spacing:3.96mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 11P5142
Product Name Board-Board Connector Header, 4Way, 1Row; Product Range Samtec
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Anvil for Turret Terminals - 1717 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type PCB Pins
View Details
625 Series Quad Pack Contactor for 2
Specs
Product Type IC Socket
Contact Plating Gold
View Details
Headers & Wire Housings - 102316-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details