Samtec Inc. Connector Housing, Rcpt, 2Pos, 2.54Mm; Product Range Samtec ISSM-02

Description
CONNECTOR HOUSING, RCPT, 2POS, 2.54MM; Product Range:ISSM Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:2.54mm; For Use With:Samtec CC83L/CC83R Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 2POS, 2.54MM; Product Range:ISSM Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:2.54mm; For Use With:Samtec CC83L/CC83R Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 2Pos, 2.54Mm; Product Range Samtec - 31Y6769 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 2Pos, 2.54Mm; Product Range Samtec
31Y6769
Connector Housing, Rcpt, 2Pos, 2.54Mm; Product Range Samtec 31Y6769
CONNECTOR HOUSING, RCPT, 2POS, 2.54MM; Product Range:ISSM Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:2.54mm; For Use With:Samtec CC83L/CC83R Series Socket Crimp Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 2POS, 2.54MM; Product Range:ISSM Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:2.54mm; For Use With:Samtec CC83L/CC83R Series Socket Crimp Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 31Y6769
Product Name Connector Housing, Rcpt, 2Pos, 2.54Mm; Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details