Samtec Inc. Rectangular Connectors - ISS1-08 ISS1-08

Description
Manufacturer: Samtec Inc. Win Source Part Number: 876028-ISS1-08 Series: ISS1 Features: Rectangular Connectors - Housings Package: Bulk Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.6000
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 876028-ISS1-08 Series: ISS1 Features: Rectangular Connectors - Housings Package: Bulk Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.6000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - ISS1-08 - 876028-ISS1-08 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - ISS1-08
876028-ISS1-08
Rectangular Connectors - ISS1-08 876028-ISS1-08
Manufacturer: Samtec Inc. Win Source Part Number: 876028-ISS1-08 Series: ISS1 Features: Rectangular Connectors - Housings Package: Bulk Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.6000

Manufacturer: Samtec Inc.
Win Source Part Number: 876028-ISS1-08
Series: ISS1
Features: Rectangular Connectors - Housings
Package: Bulk
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000

Buy Now Datasheet
Swedesboro, NJ, United States
Unspecified Connectors
ISS1-08
Unspecified Connectors ISS1-08
Connector

Connector

Buy Now
Singapore, Singapore
Electronic Connector
319-ISS1-08
Electronic Connector 319-ISS1-08
CONN HSG 8POS 1.00MM Product overview: ISS1-08 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-ISS1-08 can be used for catalog matching and distributor lookup.

CONN HSG 8POS 1.00MM Product overview: ISS1-08 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-ISS1-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 876028-ISS1-08 ISS1-08 319-ISS1-08
Product Name Rectangular Connectors - ISS1-08 Unspecified Connectors Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190623 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details