Samtec Inc. Connector, Housing, Rcpt, 3Pos, 1Row; Product Range Samtec ISS1-03

Description
CONNECTOR, HOUSING, RCPT, 3POS, 1ROW; Product Range:ISS1 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:1mm; For Use With:ISS1 Series Contacts
Datasheet
Description
CONNECTOR, HOUSING, RCPT, 3POS, 1ROW; Product Range:ISS1 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:1mm; For Use With:ISS1 Series Contacts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Rcpt, 3Pos, 1Row; Product Range Samtec - 45W6030 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Rcpt, 3Pos, 1Row; Product Range Samtec
45W6030
Connector, Housing, Rcpt, 3Pos, 1Row; Product Range Samtec 45W6030
CONNECTOR, HOUSING, RCPT, 3POS, 1ROW; Product Range:ISS1 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:1mm; For Use With:ISS1 Series Contacts

CONNECTOR, HOUSING, RCPT, 3POS, 1ROW; Product Range:ISS1 Series; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:1mm; For Use With:ISS1 Series Contacts

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 45W6030
Product Name Connector, Housing, Rcpt, 3Pos, 1Row; Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 57.15 mm (2.25 inch)
Bearing Bore / Ring O.D. 1.75 inch (44.45 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details