Samtec Inc. Connector Housing, Rcpt, 3Pos, 1Mm; Product Range Samtec ISS1-03-L

Description
CONNECTOR HOUSING, RCPT, 3POS, 1MM; Product Range:ISS1 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:1mm; For Use With:Samtec CC09R/CC09M Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 3POS, 1MM; Product Range:ISS1 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:1mm; For Use With:Samtec CC09R/CC09M Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 3Pos, 1Mm; Product Range Samtec - 95AC4691 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 3Pos, 1Mm; Product Range Samtec
95AC4691
Connector Housing, Rcpt, 3Pos, 1Mm; Product Range Samtec 95AC4691
CONNECTOR HOUSING, RCPT, 3POS, 1MM; Product Range:ISS1 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:1mm; For Use With:Samtec CC09R/CC09M Series Socket Crimp Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 3POS, 1MM; Product Range:ISS1 Series; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:1mm; For Use With:Samtec CC09R/CC09M Series Socket Crimp Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 95AC4691
Product Name Connector Housing, Rcpt, 3Pos, 1Mm; Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 42 mm (1.65 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details