Samtec Inc. Connector Housing, Rcpt, 2Pos, 1Mm; Product Range Samtec ISS1-02

Description
CONNECTOR HOUSING, RCPT, 2POS, 1MM; Product Range:ISS1 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:1mm; For Use With:Samtec CC09 Series Socket Contacts
Datasheet
Description
CONNECTOR HOUSING, RCPT, 2POS, 1MM; Product Range:ISS1 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:1mm; For Use With:Samtec CC09 Series Socket Contacts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 2Pos, 1Mm; Product Range Samtec - 76Y0285 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 2Pos, 1Mm; Product Range Samtec
76Y0285
Connector Housing, Rcpt, 2Pos, 1Mm; Product Range Samtec 76Y0285
CONNECTOR HOUSING, RCPT, 2POS, 1MM; Product Range:ISS1 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:1mm; For Use With:Samtec CC09 Series Socket Contacts

CONNECTOR HOUSING, RCPT, 2POS, 1MM; Product Range:ISS1 Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:1mm; For Use With:Samtec CC09 Series Socket Contacts

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 76Y0285
Product Name Connector Housing, Rcpt, 2Pos, 1Mm; Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 31.75 mm (1.25 inch)
Bearing Bore / Ring O.D. 1 inch (25.4 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details