Samtec Inc. Connector Housing, Rcpt, 2Pos, 1Mm; Product Range Samtec ISS1-02-L

Description
CONNECTOR HOUSING, RCPT, 2POS, 1MM; Product Range:ISS1 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:1mm; For Use With:Samtec CC09R/CC09M Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 2POS, 1MM; Product Range:ISS1 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:1mm; For Use With:Samtec CC09R/CC09M Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 2Pos, 1Mm; Product Range Samtec - 95Y3040 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 2Pos, 1Mm; Product Range Samtec
95Y3040
Connector Housing, Rcpt, 2Pos, 1Mm; Product Range Samtec 95Y3040
CONNECTOR HOUSING, RCPT, 2POS, 1MM; Product Range:ISS1 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:1mm; For Use With:Samtec CC09R/CC09M Series Socket Crimp Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 2POS, 1MM; Product Range:ISS1 Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:1mm; For Use With:Samtec CC09R/CC09M Series Socket Crimp Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 95Y3040
Product Name Connector Housing, Rcpt, 2Pos, 1Mm; Product Range Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 43 mm (1.69 inch)
Bearing Bore / Ring O.D. 1.5 inch (38 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details