Samtec Inc. Pin & Socket Connectors ISDM-05-K

Description
.100 Mini Mate Univ Disc Wire Skt Double
Request a Quote Datasheet
Description
.100 Mini Mate Univ Disc Wire Skt Double
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Pin & Socket Connectors
ISDM-05-K
Pin & Socket Connectors ISDM-05-K
.100 Mini Mate Univ Disc Wire Skt Double

.100 Mini Mate Univ Disc Wire Skt Double

Buy Now
Wire Housings & Plugs - 1800572 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1800572
Wire Housings & Plugs 1800572
Samtec ISDM-05-K Crimp Connector Housing

Samtec ISDM-05-K Crimp Connector Housing

Supplier's Site
Wire Housings & Plugs - 1800820 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1800820
Wire Housings & Plugs 1800820
Samtec ISDM-05-K Crimp Connector Housing

Samtec ISDM-05-K Crimp Connector Housing

Supplier's Site
Connector Housing, Rcpt, 10Pos, 2.54Mm; Pitch Spacing Samtec - 95AC4541 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 10Pos, 2.54Mm; Pitch Spacing Samtec
95AC4541
Connector Housing, Rcpt, 10Pos, 2.54Mm; Pitch Spacing Samtec 95AC4541
CONNECTOR HOUSING, RCPT, 10POS, 2.54MM; Pitch Spacing:2.54mm; Product Range:ISDM Series; For Use With:Samtec CC83 Series Socket Contacts; Gender:Receptacle; No. of Positions:10Position s RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 10POS, 2.54MM; Pitch Spacing:2.54mm; Product Range:ISDM Series; For Use With:Samtec CC83 Series Socket Contacts; Gender:Receptacle; No. of Positions:10Positions RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ISDM-05-K 1800572 95AC4541
Product Name Pin & Socket Connectors Wire Housings & Plugs Connector Housing, Rcpt, 10Pos, 2.54Mm; Pitch Spacing Samtec
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1503-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
BiLobe® Connectors - Standards -Type Single Row - A54100-031 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
NANO SIM Card Connector 6 Pin Metal Bridge Slide Type - ET-NO6ST-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details